Watts Meter Demand Duplex Alternating Water Softeners for Hardness Reduction 7100043

Description
Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM
Description
Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Meter Demand Duplex Alternating Water Softeners are designed for commercial applications, featuring a 2-inch connection size and capable of handling flow rates up to 105 gallons per minute (397 liters per minute). These systems provide hardness removal capacities ranging from 90,000 to 600,000 grains per tank. The PWS20-2 model ensures continuous softened water supply through its duplex alternating design, making it suitable for applications requiring uninterrupted service. Regeneration is initiated by meter demand, and all cycles are fully automatic, eliminating the need for manual operation. The systems utilize a cation exchange process to replace scale-forming calcium and magnesium ions with non-scale-forming sodium ions, effectively producing soft water for various uses, including steam boiler makeup, water heater pretreatment, and cooling tower makeup. Key features include a durable brass-bodied control valve, sophisticated digital electronic controls that store operating history, fully adjustable regeneration cycles, and a high-capacity resin certified by WQA. The tanks are constructed from highly corrosion-resistant materials, ensuring longevity and reliability in operation. The systems require specific installation conditions, including a local drain for wastewater and adherence to specified water pressure and temperature ranges.

Datasheet Summary
Powered by GS/AI

The Watts Meter Demand Duplex Alternating Water Softeners are designed for commercial applications, featuring a 2-inch connection size and capable of handling flow rates up to 105 gallons per minute (397 liters per minute). These systems provide hardness removal capacities ranging from 90,000 to 600,000 grains per tank. The PWS20-2 model ensures continuous softened water supply through its duplex alternating design, making it suitable for applications requiring uninterrupted service. Regeneration is initiated by meter demand, and all cycles are fully automatic, eliminating the need for manual operation. The systems utilize a cation exchange process to replace scale-forming calcium and magnesium ions with non-scale-forming sodium ions, effectively producing soft water for various uses, including steam boiler makeup, water heater pretreatment, and cooling tower makeup. Key features include a durable brass-bodied control valve, sophisticated digital electronic controls that store operating history, fully adjustable regeneration cycles, and a high-capacity resin certified by WQA. The tanks are constructed from highly corrosion-resistant materials, ensuring longevity and reliability in operation. The systems require specific installation conditions, including a local drain for wastewater and adherence to specified water pressure and temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Meter Demand Duplex Alternating Water Softeners for Hardness Reduction - 7100043 - Watts
North Andover, MA, USA
Meter Demand Duplex Alternating Water Softeners for Hardness Reduction
7100043
Meter Demand Duplex Alternating Water Softeners for Hardness Reduction 7100043
Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM

Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100043
Product Name Meter Demand Duplex Alternating Water Softeners for Hardness Reduction
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-417-S-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details