Melt Blown Filter Cartridge part number 7100337 is designed for use in standard filter housings and is suitable for residential and light commercial applications. This cartridge has a length of 20 inches and an outer diameter of 2.5 inches, with a micron rating of 5. It is constructed from melt blown polypropylene, providing excellent chemical resistance and a high dirt holding capacity. The cartridge is food grade, making it appropriate for use with beverages, food, and potable water. It can handle a maximum temperature of 140°F (60°C) and a maximum pressure of 40 PSID, with a recommended change out pressure of 30 PSID. The product is shrink wrapped for purity and certified by WQA against NSF/ANSI Standard 42 for material requirements and to NSF/ANSI 372 for lead-free compliance. This cartridge is suitable for applications including potable water, beverages, pre-filtration for reverse osmosis, fine chemicals, metal finishing, and plating solutions.
Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20M cartridges fit in Standard filter housings.
Micron rating of 1, 5, 20 and 50.
Features
• Low cost
• Excellent chemical resistance
• Food grade for food and beverages
• No media migration
• High dirt holding capacity
• Wide range of lengths
• Five different micron ratings
Applications
• Potable water
• Beverages
• Pre-filtration for RO
• Fine chemicals
• Metal finishing
• Plating solutions
| Watts | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 7100337 |
| Product Name | Melt Blown Filter Cartridges for Standard Filter Housings |
| Filtration Product | Water |