Watts Flow-Pro® Melt Blown Filters 30 in. Length FPMB1-30

Description
NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.
Description
NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.

Suppliers

Company
Product
Description
Supplier Links
Flow-Pro® Melt Blown Filters 30 in. Length - FPMB1-30 - Watts
North Andover, MA, USA
Flow-Pro® Melt Blown Filters 30 in. Length
FPMB1-30
Flow-Pro® Melt Blown Filters 30 in. Length FPMB1-30
NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.

NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number FPMB1-30
Product Name Flow-Pro® Melt Blown Filters 30 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Electronics; Food or Beverage Processing; Chemical, Ultra-pure water, Nitrogen, argon and other gas, Acid, alkali, salt, and other corrosive liquid
Filtration Product Water; Chemical
View Details
Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Type Cartridge (optional feature)
Application / Industry Nuclear
Filtration Product Water; Chemical
View Details