Watts Melt Blown Filter Cartridges for Standard Filter Housings 7100336

Description
Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20M cartridges fit in Standard filter housings. Micron rating of 1, 5, 20 and 50. Features • Low cost • Excellent chemical resistance • Food grade for food and beverages • No media migration • High dirt holding capacity • Wide range of lengths • Five different micron ratings Applications • Potable water • Beverages • Pre-filtration for RO • Fine chemicals • Metal finishing • Plating solutions
Datasheet
Description
Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20M cartridges fit in Standard filter housings. Micron rating of 1, 5, 20 and 50. Features • Low cost • Excellent chemical resistance • Food grade for food and beverages • No media migration • High dirt holding capacity • Wide range of lengths • Five different micron ratings Applications • Potable water • Beverages • Pre-filtration for RO • Fine chemicals • Metal finishing • Plating solutions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melt Blown Filter Cartridges for Standard Filter Housings - 7100336 - Watts
North Andover, MA, USA
Melt Blown Filter Cartridges for Standard Filter Housings
7100336
Melt Blown Filter Cartridges for Standard Filter Housings 7100336
Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20M cartridges fit in Standard filter housings. Micron rating of 1, 5, 20 and 50. Features • Low cost • Excellent chemical resistance • Food grade for food and beverages • No media migration • High dirt holding capacity • Wide range of lengths • Five different micron ratings Applications • Potable water • Beverages • Pre-filtration for RO • Fine chemicals • Metal finishing • Plating solutions

Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20M cartridges fit in Standard filter housings.
Micron rating of 1, 5, 20 and 50.
Features
• Low cost
• Excellent chemical resistance
• Food grade for food and beverages
• No media migration
• High dirt holding capacity
• Wide range of lengths
• Five different micron ratings
Applications
• Potable water
• Beverages
• Pre-filtration for RO
• Fine chemicals
• Metal finishing
• Plating solutions

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100336
Product Name Melt Blown Filter Cartridges for Standard Filter Housings
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Pure water, Semiconductor, Liquid crystal wet process, Organic solution
Filtration Product Water
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH101 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details