Watts 4 Stage Reverse Osmosis System 7100103

Description
The Watts 4-Stage Reverse Osmosis System is a tried and true reverse osmosis system! The 4-Stage RO System begins with Stage 1, a 5-micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water. Stage 2 is a 5-micron Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This semi-permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), sodium and a wide range of contaminants such as arsenic, lead, perchlorate, chromium, copper and radium. It will also remove over 99.95% cysts such as giardia and cryptosporidium. Stage 4 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). The filtered RO water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result — crystal clear, high quality, and great tasting water!
Datasheet
Description
The Watts 4-Stage Reverse Osmosis System is a tried and true reverse osmosis system! The 4-Stage RO System begins with Stage 1, a 5-micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water. Stage 2 is a 5-micron Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This semi-permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), sodium and a wide range of contaminants such as arsenic, lead, perchlorate, chromium, copper and radium. It will also remove over 99.95% cysts such as giardia and cryptosporidium. Stage 4 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). The filtered RO water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result — crystal clear, high quality, and great tasting water!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Stage Reverse Osmosis System - 7100103 - Watts
North Andover, MA, USA
4 Stage Reverse Osmosis System
7100103
4 Stage Reverse Osmosis System 7100103
The Watts 4-Stage Reverse Osmosis System is a tried and true reverse osmosis system! The 4-Stage RO System begins with Stage 1, a 5-micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water. Stage 2 is a 5-micron Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This semi-permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), sodium and a wide range of contaminants such as arsenic, lead, perchlorate, chromium, copper and radium. It will also remove over 99.95% cysts such as giardia and cryptosporidium. Stage 4 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). The filtered RO water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result — crystal clear, high quality, and great tasting water!

The Watts 4-Stage Reverse Osmosis System is a tried and true reverse osmosis system! The 4-Stage RO System begins with Stage 1, a 5-micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water.
Stage 2 is a 5-micron Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane).
Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This semi-permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), sodium and a wide range of contaminants such as arsenic, lead, perchlorate, chromium, copper and radium. It will also remove over 99.95% cysts such as giardia and cryptosporidium.
Stage 4 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). The filtered RO water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result — crystal clear, high quality, and great tasting water!

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100103
Product Name 4 Stage Reverse Osmosis System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Cyclonic Filters - Filstar PU - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Application / Industry Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids) 4.0 to 13.2 GPM (15 to 50 L/min)
Filtration Grade 10.00 to 4000.00 µm (0.3937 to 157 mils)
View Details