Watts Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction. (3-35 Cu. Ft.) 7100017

Description
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.
Datasheet
Description
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction. (3-35 Cu. Ft.) - 7100017 - Watts
North Andover, MA, USA
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction. (3-35 Cu. Ft.)
7100017
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction. (3-35 Cu. Ft.) 7100017
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.

Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water.
They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100017
Product Name Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction. (3-35 Cu. Ft.)
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Accuracy Filter Bag (ABR) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 15.00 to 25.00 µm (0.5906 to 0.9843 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512689 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-306-S - Parker Sporlan Division
Specs
Application / Industry Normal Operation
View Details