Watts Watts® Pleated 9 3/4 in. Length WPC1-975

Description
100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.
Description
100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Suppliers

Company
Product
Description
Supplier Links
Watts® Pleated 9 3/4 in. Length - WPC1-975 - Watts
North Andover, MA, USA
Watts® Pleated 9 3/4 in. Length
WPC1-975
Watts® Pleated 9 3/4 in. Length WPC1-975
100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number WPC1-975
Product Name Watts® Pleated 9 3/4 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
String Wound Filter Cartridge (HSWC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Electronics, Coating, Chemicals, Coating/Paints, Inks
Filtration Product Chemical
View Details
Multi Bag Filter Housing - BF - Thermon, Inc
Specs
Filtration Product Water; Oil; Chemical; Coolant; InksDies
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
Housing Material Steel
View Details