The Watts Melt Blown Filter Cartridge, part number 7100352, is designed for use in Full-Flow (B-B) filter housings. It has a length of 20 inches and an outer diameter of 4.5 inches. This cartridge features a micron rating of 1, making it suitable for applications requiring fine filtration. It is constructed from melt blown polypropylene, which provides excellent chemical resistance and ensures no media migration. The cartridge is certified by WQA against NSF/ANSI Standard 42 for material requirements and to NSF/ANSI 372 for lead-free compliance. It is suitable for residential and light commercial applications, including potable water, beverages, and pre-filtration for reverse osmosis systems. The maximum operating temperature is 140°F (60°C) with a maximum pressure of 40 PSID and a recommended change-out pressure of 30 PSID.
Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20BBM cartridges fit in Full-Flow (B-B) filter housings.
Micron rating of 1, 5, 20 and 50.
Features
• Low cost
• Excellent chemical resistance
• Food grade for food and beverages
• No media migration
• High dirt holding capacity
• Wide range of lengths
• Five different micron ratings
Applications
• Potable water
• Beverages
• Pre-filtration for RO
• Fine chemicals
• Metal finishing
• Plating solutions
| Watts | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 7100352 |
| Product Name | Melt Blown Filter Cartridges for Full-Flow (B-B) Filter Housings |
| Filtration Product | Water |