Watts Flow-Max® Jumbo 170 High Temp Pleated Cartridge FMPIC-170-HT

Description
Ideal for high temperature industrial water and oil filtration applications; USE ONLY IN FLOW-MAX® JUMBO CARTRIDGE HOUSINGS. Available in 5, 20, 50 micron cartridges. Phenolic impregnated cellulose cartridge are not suitable for potable water.
Description
Ideal for high temperature industrial water and oil filtration applications; USE ONLY IN FLOW-MAX® JUMBO CARTRIDGE HOUSINGS. Available in 5, 20, 50 micron cartridges. Phenolic impregnated cellulose cartridge are not suitable for potable water.

Suppliers

Company
Product
Description
Supplier Links
Flow-Max® Jumbo 170 High Temp Pleated Cartridge - FMPIC-170-HT - Watts
North Andover, MA, USA
Flow-Max® Jumbo 170 High Temp Pleated Cartridge
FMPIC-170-HT
Flow-Max® Jumbo 170 High Temp Pleated Cartridge FMPIC-170-HT
Ideal for high temperature industrial water and oil filtration applications; USE ONLY IN FLOW-MAX® JUMBO CARTRIDGE HOUSINGS. Available in 5, 20, 50 micron cartridges. Phenolic impregnated cellulose cartridge are not suitable for potable water.

Ideal for high temperature industrial water and oil filtration applications; USE ONLY IN FLOW-MAX® JUMBO CARTRIDGE HOUSINGS. Available in 5, 20, 50 micron cartridges. Phenolic impregnated cellulose cartridge are not suitable for potable water.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number FMPIC-170-HT
Product Name Flow-Max® Jumbo 170 High Temp Pleated Cartridge
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-8 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
Thermon EnviroDyne™ Methane Destruction Unit - MDH101 - Thermon, Inc
Specs
Type WireMesh
Filtration Product Methane
View Details