The Commercial Quality Multi-Cartridge Stainless Steel Filter Housing, part number 7100321, is constructed from 316 stainless steel, ensuring durability and resistance to corrosion. It features a connection size of 3" flange and is designed to accommodate a maximum flow rate of 600 gallons per minute (2271 liters per minute) for liquid filtration applications. The housing is rated for pressures up to 150 psi (10.3 bar) and temperatures up to 212°F (100°C). This model includes a convenient band clamp lid closure for easy cartridge replacement and has accessible pipe fittings for straightforward installation. It is compatible with a full range of double open end (DOE) cartridges, providing flexibility in filtration options. The design incorporates knife edge seals at both ends of the cartridges for enhanced performance, and it includes two drains for managing clean and dirty fluids. Additionally, mounting legs and tabs are available for secure installation.
Commercial Quality Multi-Cartridge Stainless Steel Filter Housings (316SS)
| Watts | |
|---|---|
| Product Category | Water Filters |
| Product Number | 7100321 |
| Product Name | Commercial Quality Multi-Cartridge Stainless Steel Filter Housings |
| Configuration | Housing Only |