Watts RV Water Guard Multipurpose Filtration System 7100100

Description
Boats and RVs have a common problem with dirt and sand build-up in their holding tanks, causing premature pump failure, as well as clogged and plugged pipes and drains. The system attaches easily to virtually any incoming water supply line. Watts has the answer with the "RV Water Guard" point-of-entry filtration system. Features • Two Stages of Filtration • 5-micron Sediment Filter Reduces dirt • Activated Carbon Filter reduces chlorine, bad taste, and odors • Adapt-A-Valve™ • Easy-to-install Benefits • Reduces chlorine, bad tastes, and odors • Ideal for RVs and Boats • Connects to cold water fill line with onboard or with hose bibb adapter when refilling holding tank • Heavy-duty 10-gauge bracket is ideal for high vibration applications • High flow 1⁄2" ports
Datasheet
Description
Boats and RVs have a common problem with dirt and sand build-up in their holding tanks, causing premature pump failure, as well as clogged and plugged pipes and drains. The system attaches easily to virtually any incoming water supply line. Watts has the answer with the "RV Water Guard" point-of-entry filtration system. Features • Two Stages of Filtration • 5-micron Sediment Filter Reduces dirt • Activated Carbon Filter reduces chlorine, bad taste, and odors • Adapt-A-Valve™ • Easy-to-install Benefits • Reduces chlorine, bad tastes, and odors • Ideal for RVs and Boats • Connects to cold water fill line with onboard or with hose bibb adapter when refilling holding tank • Heavy-duty 10-gauge bracket is ideal for high vibration applications • High flow 1⁄2" ports
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV Water Guard Multipurpose Filtration System - 7100100 - Watts
North Andover, MA, USA
RV Water Guard Multipurpose Filtration System
7100100
RV Water Guard Multipurpose Filtration System 7100100
Boats and RVs have a common problem with dirt and sand build-up in their holding tanks, causing premature pump failure, as well as clogged and plugged pipes and drains. The system attaches easily to virtually any incoming water supply line. Watts has the answer with the "RV Water Guard" point-of-entry filtration system. Features • Two Stages of Filtration • 5-micron Sediment Filter Reduces dirt • Activated Carbon Filter reduces chlorine, bad taste, and odors • Adapt-A-Valve™ • Easy-to-install Benefits • Reduces chlorine, bad tastes, and odors • Ideal for RVs and Boats • Connects to cold water fill line with onboard or with hose bibb adapter when refilling holding tank • Heavy-duty 10-gauge bracket is ideal for high vibration applications • High flow 1⁄2" ports

Boats and RVs have a common problem with dirt and sand build-up in their holding tanks, causing premature pump failure, as well as clogged and plugged pipes and drains. The system attaches easily to virtually any incoming water supply line. Watts has the answer with the "RV Water Guard" point-of-entry filtration system.
Features
• Two Stages of Filtration
• 5-micron Sediment Filter Reduces dirt
• Activated Carbon Filter reduces chlorine, bad taste, and odors
• Adapt-A-Valve™
• Easy-to-install
Benefits
• Reduces chlorine, bad tastes, and odors
• Ideal for RVs and Boats
• Connects to cold water fill line with onboard or with hose bibb adapter when refilling holding tank
• Heavy-duty 10-gauge bracket is ideal for high vibration applications
• High flow 1⁄2" ports

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100100
Product Name RV Water Guard Multipurpose Filtration System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Flat Sheet Filtration Membrane - MicroPES® 6F - 3M Separation and Purification Sciences Division
3M Separation and Purification Sciences Division
Specs
Configuration Media
Filter Medium Material Polyethersulfone
Maximum Pressure 14 psi (10.2 m H2O)
View Details
Filter Bags - BAGREPL - Hayward Flow Control
Hayward Flow Control
Specs
Configuration Element
Type Bag
Filter Medium Material Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature)
View Details