Watts Pleated Filter Cartridges for Standard Filter Housings 7100395

Description
Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. PWPL195 cartridges fit Standard filter housings. Micron rating of 1, 5, and 20.
Datasheet
Description
Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. PWPL195 cartridges fit Standard filter housings. Micron rating of 1, 5, and 20.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pleated Filter Cartridges for Standard Filter Housings - 7100395 - Watts
North Andover, MA, USA
Pleated Filter Cartridges for Standard Filter Housings
7100395
Pleated Filter Cartridges for Standard Filter Housings 7100395
Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. PWPL195 cartridges fit Standard filter housings. Micron rating of 1, 5, and 20.

Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area.
Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs.
PWPL195 cartridges fit Standard filter housings.
Micron rating of 1, 5, and 20.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100395
Product Name Pleated Filter Cartridges for Standard Filter Housings
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details