Watts 1/2 cu.ft., 50 lbs. per bag; 60 bags per pallet Flomag

Description
PWT Magnesium oxide - similar to corsex. Model A8012A
Description
PWT Magnesium oxide - similar to corsex. Model A8012A

Suppliers

Company
Product
Description
Supplier Links
1/2 cu.ft., 50 lbs. per bag; 60 bags per pallet - Flomag - Watts
North Andover, MA, USA
1/2 cu.ft., 50 lbs. per bag; 60 bags per pallet
Flomag
1/2 cu.ft., 50 lbs. per bag; 60 bags per pallet Flomag
PWT Magnesium oxide - similar to corsex. Model A8012A

PWT Magnesium oxide - similar to corsex.
Model A8012A

Supplier's Site

Technical Specifications

  Watts
Product Category Water Filters
Product Number Flomag
Product Name 1/2 cu.ft., 50 lbs. per bag; 60 bags per pallet
Configuration Media
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382706 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Fulflo® DuraBond™ Cartridge - DBC - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
D-Pro Tee Filter - V76A-D-6M - DK-LOK U.S.A.
Specs
Configuration Housing Included
Housing Material Steel - Stainless; Brass
Maximum Pressure 6000 psi (4223 m H2O)
View Details