Watts One-Piece Manifold Reverse Osmosis System 7100105

Description
Watts revolutionizes the industry through state-of-the-art technology. Our unique Manifold RO System provides a seamless water path effectively eliminating 17 connections. The PWRO5MAN brings unequaled water quality and system value. Features • Premium filtration package Stage 1: Sediment filter removes particulates down to 5 microns Stage 2: Carbon Block filter removes chlorine taste and odors Stage 3: Carbon Block filter removes chlorine taste and odors Stage 4: High-production TFC membrane rejects impurities down to 1/10,000th of a micron Stage 5: Final filter for enhancing water taste • Adapt-A-Valve™ for easy installation • Air Gap faucet meets local plumbing codes • 3-gallon plastic storage tank
Description
Watts revolutionizes the industry through state-of-the-art technology. Our unique Manifold RO System provides a seamless water path effectively eliminating 17 connections. The PWRO5MAN brings unequaled water quality and system value. Features • Premium filtration package Stage 1: Sediment filter removes particulates down to 5 microns Stage 2: Carbon Block filter removes chlorine taste and odors Stage 3: Carbon Block filter removes chlorine taste and odors Stage 4: High-production TFC membrane rejects impurities down to 1/10,000th of a micron Stage 5: Final filter for enhancing water taste • Adapt-A-Valve™ for easy installation • Air Gap faucet meets local plumbing codes • 3-gallon plastic storage tank

Suppliers

Company
Product
Description
Supplier Links
One-Piece Manifold Reverse Osmosis System - 7100105 - Watts
North Andover, MA, USA
One-Piece Manifold Reverse Osmosis System
7100105
One-Piece Manifold Reverse Osmosis System 7100105
Watts revolutionizes the industry through state-of-the-art technology. Our unique Manifold RO System provides a seamless water path effectively eliminating 17 connections. The PWRO5MAN brings unequaled water quality and system value. Features • Premium filtration package Stage 1: Sediment filter removes particulates down to 5 microns Stage 2: Carbon Block filter removes chlorine taste and odors Stage 3: Carbon Block filter removes chlorine taste and odors Stage 4: High-production TFC membrane rejects impurities down to 1/10,000th of a micron Stage 5: Final filter for enhancing water taste • Adapt-A-Valve™ for easy installation • Air Gap faucet meets local plumbing codes • 3-gallon plastic storage tank

Watts revolutionizes the industry through state-of-the-art technology. Our unique Manifold RO System provides a seamless water path effectively eliminating 17 connections. The PWRO5MAN brings unequaled water quality and system value.
Features
• Premium filtration package
Stage 1: Sediment filter removes particulates down to 5 microns
Stage 2: Carbon Block filter removes chlorine taste and odors
Stage 3: Carbon Block filter removes chlorine taste and odors
Stage 4: High-production TFC membrane rejects impurities down to 1/10,000th of a micron
Stage 5: Final filter for enhancing water taste
• Adapt-A-Valve™ for easy installation
• Air Gap faucet meets local plumbing codes
• 3-gallon plastic storage tank

Supplier's Site

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100105
Product Name One-Piece Manifold Reverse Osmosis System
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Cyclonic Filters - Filstar PU - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Application / Industry Water-base cutting oil, Washing liquid, Water (low viscosity liquid)
Flow Rate (Liquids) 4.0 to 13.2 GPM (15 to 50 L/min)
Filtration Grade 10.00 to 4000.00 µm (0.3937 to 157 mils)
View Details
PETAX™ Fine Filtration System -  - KADANT
Specs
Flow Rate (Liquids) 1056.0 GPM (4000 L/min)
Filtration Grade 1.00 µm (0.0394 mils)
View Details