The Light Commercial Ice Maker Filtration System, model PWICE2, is designed for light commercial applications, specifically for ice machines. It has a maximum flow rate of 3 gallons per minute (11 liters per minute) and operates effectively under a maximum pressure of 125 psi and a maximum temperature of 100°F. The system aims to reduce lime scale build-up, thereby lowering maintenance costs and improving the taste of ice and beverages. It features easy installation and simple filter replacement, with included in/out valves for straightforward servicing. The filter cartridges should be replaced every 10,000 gallons or every six months, depending on usage and water quality. This product is suitable for engineers looking for a reliable filtration solution for ice-making equipment.
Maximum Flow Rate: 3 gpm (11 lpm)
Model PWICE2 has been engineered to address and correct multiple common water related problems both efficiently and economically in light commercial applications for ice machines.
Applications
• Ice Machines
Features
• Reduces lime scale build-up in ice machines
• Reduces maintenance - lower maintenance costs
• Better tasting ice and drinks
• Easy to install
• Simple filter replacement
• In/Out valves allow for easy filter service
• Gauges and flush kit included
| Watts | |
|---|---|
| Product Category | Water Filters |
| Product Number | 7100264 |
| Product Name | Light Commercial Ice Maker Filtration Systems - Maximum Flow Rate: 3 gpm (11 lpm) |
| Configuration | System |