Watts Wound Filter Cartridges 7100357

Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.
Datasheet
Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wound Filter Cartridges - 7100357 - Watts
North Andover, MA, USA
Wound Filter Cartridges
7100357
Wound Filter Cartridges 7100357
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.

Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water.
Features
• Low cost
• Polypropylene media for chemical resistance
• Food grade ingredients for potable water
• No leachables to contaminate downstream
• Wide range of lengths and micron ratings
• Cartridges with stainless steel center tubes for higher temperature applications
Series PWSWM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100357
Product Name Wound Filter Cartridges
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 296446 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 60.00 µm (2.36 mils)
View Details
Heat Pump Liquid Line Filter-driers - Sporlan HPC Series - HPC-305-S-HH - Parker Sporlan Division
Specs
Application / Industry System Clean Up
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details