Watts Full-Flow (BB) 4 1⁄2" OD Wound Filter Cartridges 7100371

Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWBBM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.
Datasheet
Description
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWBBM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full-Flow (BB) 4 1⁄2
North Andover, MA, USA
Full-Flow (BB) 4 1⁄2" OD Wound Filter Cartridges
7100371
Full-Flow (BB) 4 1⁄2" OD Wound Filter Cartridges 7100371
Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food grade ingredients for potable water • No leachables to contaminate downstream • Wide range of lengths and micron ratings • Cartridges with stainless steel center tubes for higher temperature applications Series PWSWBBM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.

Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water.
Features
• Low cost
• Polypropylene media for chemical resistance
• Food grade ingredients for potable water
• No leachables to contaminate downstream
• Wide range of lengths and micron ratings
• Cartridges with stainless steel center tubes for higher temperature applications
Series PWSWBBM Wound Filter Cartridges have a 1, 5, 20 and 50 Micron rating.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100371
Product Name Full-Flow (BB) 4 1⁄2" OD Wound Filter Cartridges
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-052-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
High Efficiency Oil Absorption Filter Bag(HOA) -  - Harbory Filtration
Specs
Type Bag
Filter Medium Material Polypropylene
Filtration Grade 1.50 to 50.00 µm (0.0591 to 1.97 mils)
View Details
Water Filter Cartridges - 2755950 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details