Watts Flow-Max® Pleated 20 in. Length FM-5-20

Description
100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 0.35, 1, 5, 20, 50 micron nominal ratings.
Description
100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 0.35, 1, 5, 20, 50 micron nominal ratings.

Suppliers

Company
Product
Description
Supplier Links
Flow-Max® Pleated 20 in. Length - FM-5-20 - Watts
North Andover, MA, USA
Flow-Max® Pleated 20 in. Length
FM-5-20
Flow-Max® Pleated 20 in. Length FM-5-20
100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 0.35, 1, 5, 20, 50 micron nominal ratings.

100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 0.35, 1, 5, 20, 50 micron nominal ratings.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number FM-5-20
Product Name Flow-Max® Pleated 20 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-6 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
General Cartridges - 336 - Fulflo® 336 Pleated Cartridge - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Oil; Chemical; GasolineDiesel
Filter Medium Material Cellulose
View Details