Watts Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) 7100009

Description
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.
Description
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.
Datasheet
Datasheet Summary
Powered by GS/AI

Watts Automatic Backwashing Carbon Filters (part number 7100009) are designed for the effective removal of chlorine, taste, odor, and color from water, utilizing a media bed of activated coconut shell carbon. This system is suitable for commercial applications with dechlorination flow rates of up to 129 gallons per minute and is available in sizes ranging from 1 to 35 cubic feet. The filter features a fully automatic, time clock-initiated backwashing process that can be programmed for convenience, ensuring minimal manual intervention. The carbon media has a high surface area of at least 1,050 m¬=/g, which enhances its effectiveness in removing low molecular weight contaminants. The system is constructed with durable materials, including corrosion-resistant fiberglass tanks and a brass-bodied control valve, ensuring longevity and reliability in various water treatment applications. It is important to note that this filter should not be used with microbiologically unsafe water without prior disinfection.

Datasheet Summary
Powered by GS/AI

Watts Automatic Backwashing Carbon Filters (part number 7100009) are designed for the effective removal of chlorine, taste, odor, and color from water, utilizing a media bed of activated coconut shell carbon. This system is suitable for commercial applications with dechlorination flow rates of up to 129 gallons per minute and is available in sizes ranging from 1 to 35 cubic feet. The filter features a fully automatic, time clock-initiated backwashing process that can be programmed for convenience, ensuring minimal manual intervention. The carbon media has a high surface area of at least 1,050 m¬=/g, which enhances its effectiveness in removing low molecular weight contaminants. The system is constructed with durable materials, including corrosion-resistant fiberglass tanks and a brass-bodied control valve, ensuring longevity and reliability in various water treatment applications. It is important to note that this filter should not be used with microbiologically unsafe water without prior disinfection.

Suppliers

Company
Product
Description
Supplier Links
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) - 7100009 - Watts
North Andover, MA, USA
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.)
7100009
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) 7100009
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.

Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water.
They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100009
Product Name Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.)
Application / Industry Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-163-F - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
GF Series Pleated Filter Cartridge(GFMC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Biopharmaceutical; Chemical, Automotive, Compressed air
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 512720 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details