Watts Watts® Pleated Full-Flow (B-B) 20 in. Length WPC1FF20

Description
100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges.
Description
100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Suppliers

Company
Product
Description
Supplier Links
Watts® Pleated Full-Flow (B-B) 20 in. Length - WPC1FF20 - Watts
North Andover, MA, USA
Watts® Pleated Full-Flow (B-B) 20 in. Length
WPC1FF20
Watts® Pleated Full-Flow (B-B) 20 in. Length WPC1FF20
100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number WPC1FF20
Product Name Watts® Pleated Full-Flow (B-B) 20 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 296424 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-053-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details