Watts Blue Sump; Black Cap; 1.5 in. FNPT; Pressure Relief W20FFPH15BLPR

Description
Made from high quality polypropylene, straight threads, EPDM o-ring; competitive prices; full line of mounting brackets and wrenches.
Description
Made from high quality polypropylene, straight threads, EPDM o-ring; competitive prices; full line of mounting brackets and wrenches.

Suppliers

Company
Product
Description
Supplier Links
Blue Sump; Black Cap; 1.5 in. FNPT; Pressure Relief - W20FFPH15BLPR - Watts
North Andover, MA, USA
Blue Sump; Black Cap; 1.5 in. FNPT; Pressure Relief
W20FFPH15BLPR
Blue Sump; Black Cap; 1.5 in. FNPT; Pressure Relief W20FFPH15BLPR
Made from high quality polypropylene, straight threads, EPDM o-ring; competitive prices; full line of mounting brackets and wrenches.

Made from high quality polypropylene, straight threads, EPDM o-ring; competitive prices; full line of mounting brackets and wrenches.

Supplier's Site

Technical Specifications

  Watts
Product Category Water Filters
Product Number W20FFPH15BLPR
Product Name Blue Sump; Black Cap; 1.5 in. FNPT; Pressure Relief
Configuration Housing Only
Unlock Full Specs
to access all available technical data

Similar Products

83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Configuration Element
Additional Features Disposable (optional feature)
Application / Industry Nuclear
View Details
Water Filter Cartridges - 7382728 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
DuraView Inlet Filter - 100650 - General Pump
Specs
Configuration Housing Included
Housing Material Plastic; Brass
Application / Industry Pressure Cleaning
View Details