Watts Flow-Pro® Melt Blown Filters 40 in. Length FPMB1-40

Description
NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.
Description
NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.

Suppliers

Company
Product
Description
Supplier Links
Flow-Pro® Melt Blown Filters 40 in. Length - FPMB1-40 - Watts
North Andover, MA, USA
Flow-Pro® Melt Blown Filters 40 in. Length
FPMB1-40
Flow-Pro® Melt Blown Filters 40 in. Length FPMB1-40
NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.

NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges.

Supplier's Site

Technical Specifications

  Watts
Product Category Filter Elements
Product Number FPMB1-40
Product Name Flow-Pro® Melt Blown Filters 40 in. Length
Filtration Product Water
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
Replacement Hydraulic Filter Elements - 512720 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details