Watts Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) 7100011

Description
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.
Datasheet
Description
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) - 7100011 - Watts
North Andover, MA, USA
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.)
7100011
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) 7100011
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.

Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water.
They are suitable for commercial applications with dechlorination flow rates up to 129 gallons per minute with media bed sizes ranging from 1 to 35 cubic feet in size. If higher flow rates are required multiple units can be installed in parallel. The media bed is cleaned of captured sediment by periodic backwashing and flushing. This cleaning cycle is time clock demand initiated and can be programmed to occur at any time that is convenient for the user. All steps of the cleaning cycle as well as returning to service are fully automatic and do not require manual actuation.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Filter Elements
Product Number 7100011
Product Name Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.)
Application / Industry Commercial
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-083-S-HH - Parker Sporlan Division
Specs
Application / Industry Suction Line / Cleanup
View Details
Diesel Particulate Elements - KM Elements - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Type Cartridge; WireMesh; Micro glass Media
Filtration Product GasolineDiesel
Filter Medium Material Glass Fiber; Metal Fiber
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details