Watts Pleated Filter Cartridges are designed for use in Full-Flow and Big-Blue filter housings, offering a high surface area for effective filtration. The cartridges utilize 100% synthetic, cellulose-free media, which is thicker than typical filter media, providing enhanced dirt holding capacity and longer service life. They are available in various micron ratings, including 0.35, 1, 5, 20, and 50 microns, allowing for tailored filtration solutions based on specific application needs. These cartridges feature a lower initial pressure drop compared to traditional depth cartridges, enabling higher flow rates and potentially reducing the size of filter housings, which can lead to lower capital costs. The cartridges are also washable and reusable for ratings of 5 microns and above, further decreasing replacement costs. The construction includes durable end caps and center tubes, with a maximum operating temperature of 140°F and a maximum pressure of 40 PSID. Overall, these cartridges provide efficient filtration with reduced operational costs, making them a viable option for various engineering applications.
Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area.
Lower pressure drop is another significant advantage. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs.
PWPL cartridges fit in Full-Flow and Big-Blue® filter housings.
Micron rating of 1 Absolute, 0.35, 1, 5, 20 and 50.
| Watts | |
|---|---|
| Product Category | Filter Elements |
| Product Number | 7100415 |
| Product Name | Pleated Filter Cartridges for Full-Flow (B-B) Filter Housings |
| Filtration Product | Water |