Knipex Tools LP Pliers 25 02 160

Description
"Electronics Pliers Snipe (Chain) Nose Serrated 6.25"" (158.8mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Snipe (Chain) Nose Serrated 6.25"" (158.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-2502160-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Snipe (Chain) Nose Serrated 6.25"" (158.8mm)"

"Electronics Pliers Snipe (Chain) Nose Serrated 6.25"" (158.8mm)"

Buy Now Datasheet
Long nose pliers KNIPEX Tools 25 02 160 -  - Automation24, Inc.
King of Prussia, PA, United States
Long nose pliers KNIPEX Tools 25 02 160
Long nose pliers KNIPEX Tools 25 02 160
Side cutting long nose plier 25 02 160 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and cutting capabilities. Long nose plier 25 02 160 has a length of 6 1/4 in. (160 mm), a cutting capacity up to 1/16 in., and is made of hardened chrome-plated steel to ensure a lifetime of use. The ergonomic multi-component comfort grip handle on the 25 02 160 also ensures an exceedingly comfortable use even with heavy repetitive tasks.

Side cutting long nose plier 25 02 160 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and cutting capabilities. Long nose plier 25 02 160 has a length of 6 1/4 in. (160 mm), a cutting capacity up to 1/16 in., and is made of hardened chrome-plated steel to ensure a lifetime of use. The ergonomic multi-component comfort grip handle on the 25 02 160 also ensures an exceedingly comfortable use even with heavy repetitive tasks.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Pliers Pliers
Product Number 2172-2502160-ND
Product Name Pliers Long nose pliers KNIPEX Tools 25 02 160
Type Specialty / Other; Snipe (Chain) Nose Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Long Reach 30° Offset Diagonal Pliers - 82001 - Gray Tools Canada Inc.
Specs
Type Diagonal
Length 11 inch (279 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details