Weidmüller Interface GmbH & Co. KG Pliers 9046380000

Description
"Standard Pliers Long Nose Serrated 8.00"" (203.2mm)"
Request a Quote Datasheet
Description
"Standard Pliers Long Nose Serrated 8.00"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 9046380000-ND - DigiKey
Thief River Falls, MN, United States
"Standard Pliers Long Nose Serrated 8.00"" (203.2mm)"

"Standard Pliers Long Nose Serrated 8.00"" (203.2mm)"

Buy Now Datasheet
Long nose pliers Weidmüller FRZ S 200 - 9046380000 -  - Automation24, Inc.
King of Prussia, PA, United States
Long nose pliers Weidmüller FRZ S 200 - 9046380000
Long nose pliers Weidmüller FRZ S 200 - 9046380000
The VDE-insulated long-nose pliers FRZ S 200 - 9046380000 from Weidmüller have a hardened cutting edge (approx. 60 HRC) with a cutting capacity of max. 1.8 mm. The long-nose pliers are 200 mm long and standardized according to DIN ISO 5745.

The VDE-insulated long-nose pliers FRZ S 200 - 9046380000 from Weidmüller have a hardened cutting edge (approx. 60 HRC) with a cutting capacity of max. 1.8 mm. The long-nose pliers are 200 mm long and standardized according to DIN ISO 5745.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Pliers Pliers
Product Number 9046380000-ND
Product Name Pliers Long nose pliers Weidmüller FRZ S 200 - 9046380000
Type Specialty / Other; Long Nose Needle Nose
Weight 8 oz (2.22 N)
Features Cutting Edge; Electrically Insulated; Soft Handles
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
7” Linesman Plier - DWHT70796 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 4.5 inch (114 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details