Knipex Tools LP Pliers 86 03 125

Description
"Adjustable (Water Pump) Pliers Flat Nose Smooth 4.92"" (125.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Flat Nose Smooth 4.92"" (125.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-8603125-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Smooth 4.92"" (125.0mm)"

"Adjustable (Water Pump) Pliers Flat Nose Smooth 4.92"" (125.0mm)"

Buy Now Datasheet
Pliers wrench KNIPEX Tools 86 03 125 -  - Automation24, Inc.
King of Prussia, PA, United States
Pliers wrench KNIPEX Tools 86 03 125
Pliers wrench KNIPEX Tools 86 03 125
Mini pliers wrench 86 03 125 from KNIPEX Tools has the capability to replace an entire set of both metric and standard open end wrenches with just one tool and the push of the adjustment button. Pliers wrench 86 03 125 has a length of 5 in. (125 mm), a gripping width of up to 7/8 in. (23 mm), and is made of hardened chrome-plated steel to ensure a lifetime of use. The ergonomic soft plastic handle on the 86 03 125 also ensures comfortable use even with heavy repetitive tasks.

Mini pliers wrench 86 03 125 from KNIPEX Tools has the capability to replace an entire set of both metric and standard open end wrenches with just one tool and the push of the adjustment button. Pliers wrench 86 03 125 has a length of 5 in. (125 mm), a gripping width of up to 7/8 in. (23 mm), and is made of hardened chrome-plated steel to ensure a lifetime of use. The ergonomic soft plastic handle on the 86 03 125 also ensures comfortable use even with heavy repetitive tasks.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Pliers Pliers
Product Number 2172-8603125-ND
Product Name Pliers Pliers wrench KNIPEX Tools 86 03 125
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
6602 - Heavy duty side cutters - 66026250 - Stahlwille North America
Specs
Type Diagonal
Length 9.84 inch (250 mm)
Weight 13.23 oz (3.68 N)
View Details
Plier - J197 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 11 inch (279 mm)
Jaw Capacity 0.0600 inch (1.52 mm)
View Details