Knipex Tools LP Pliers 31 21 160

Description
"Electronics Pliers Flat Nose Smooth 6.25"" (158.8mm)"
Request a Quote Datasheet
Description
"Electronics Pliers Flat Nose Smooth 6.25"" (158.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-3121160-ND - DigiKey
Thief River Falls, MN, United States
"Electronics Pliers Flat Nose Smooth 6.25"" (158.8mm)"

"Electronics Pliers Flat Nose Smooth 6.25"" (158.8mm)"

Buy Now Datasheet
Needle nose pliers KNIPEX Tools 31 21 160 -  - Automation24, Inc.
King of Prussia, PA, United States
Needle nose pliers KNIPEX Tools 31 21 160
Needle nose pliers KNIPEX Tools 31 21 160
Angled needle nose plier 31 21 160 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and a precision angled tip to reach tight spaces. Needle nose plier 31 21 160 has a length of 6 1/4 in. (160 mm) and is made of hardened chrome vanadium steel to ensure a lifetime of use. The ergonomic handle on the 31 21 160 also ensures a comfortable use even with heavy repetitive tasks.

Angled needle nose plier 31 21 160 from KNIPEX Tools proves to be truly versatile by providing a serrated gripping surface, and a precision angled tip to reach tight spaces. Needle nose plier 31 21 160 has a length of 6 1/4 in. (160 mm) and is made of hardened chrome vanadium steel to ensure a lifetime of use. The ergonomic handle on the 31 21 160 also ensures a comfortable use even with heavy repetitive tasks.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Pliers Pliers
Product Number 2172-3121160-ND
Product Name Pliers Needle nose pliers KNIPEX Tools 31 21 160
Type Flat-Nose; Specialty / Other; Flat Nose Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
10” Angled Diagonal Plier - DWHT70795 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 6 inch (152 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details