Knipex Tools LP Pliers 86 03 150

Description
"Adjustable (Water Pump) Pliers Flat Nose Smooth 5.91"" (150.0mm)"
Request a Quote Datasheet
Description
"Adjustable (Water Pump) Pliers Flat Nose Smooth 5.91"" (150.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2172-8603150-ND - DigiKey
Thief River Falls, MN, United States
"Adjustable (Water Pump) Pliers Flat Nose Smooth 5.91"" (150.0mm)"

"Adjustable (Water Pump) Pliers Flat Nose Smooth 5.91"" (150.0mm)"

Buy Now Datasheet
Pliers wrench KNIPEX Tools 86 03 150 -  - Automation24, Inc.
King of Prussia, PA, United States
Pliers wrench KNIPEX Tools 86 03 150
Pliers wrench KNIPEX Tools 86 03 150
Mini pliers wrench 86 03 150 from KNIPEX Tools has the capability to replace an entire set of both metric and standard open end wrenches with just one tool and the push of the adjustment button. Pliers wrench 86 03 150 has a length of 6 in. (150 mm), a gripping width of up to 1 in. (27 mm), and is made of hardened chrome-plated steel to ensure a lifetime of use. The ergonomic soft plastic handle on the 86 03 150 also ensures comfortable use even with heavy repetitive tasks.

Mini pliers wrench 86 03 150 from KNIPEX Tools has the capability to replace an entire set of both metric and standard open end wrenches with just one tool and the push of the adjustment button. Pliers wrench 86 03 150 has a length of 6 in. (150 mm), a gripping width of up to 1 in. (27 mm), and is made of hardened chrome-plated steel to ensure a lifetime of use. The ergonomic soft plastic handle on the 86 03 150 also ensures comfortable use even with heavy repetitive tasks.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Pliers Pliers
Product Number 2172-8603150-ND
Product Name Pliers Pliers wrench KNIPEX Tools 86 03 150
Type Flat-Nose; Specialty / Other; Flat Nose
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.3 inch (160 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Plier - PL-6C - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Slip Joint
Length 6 inch (152 mm)
Jaw Length 1.16 inch (29.37 mm)
View Details