Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 160 163 164 165 166 167 168 169 170 171 172 173 174 175 180 190 200 210 220 230 250 286
Product Name Notes
MICRO SHUNT Gold and Tin Plating
Available for Board Stack Heights from 5mm to 30mm Available with Femaile Thread/Press-In and Male/Male Thread
Gold and Tin Plating
Surface Mount Available up to 50 Contacts Per Row Four Row Gold Plating
Through Hole Available up to 50 Contacts Per Row Single and Double Row Gold and Selective Gold Plating

<< Prev Next >>