The Socket, 1.27 X 2.54mm, 2X36 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm and a total of 72 contacts across two rows. It features through-hole mounting and is RoHS compliant. The insulator material is black glass-filled polyester, while the contact material is phosphor bronze with options for gold or tin plating. The current rating is 5.2 A per pin for the SLM version and 5.0 A per pin for the SMS version, with an operating temperature range of -55°C to +125°C when gold plated, and -55°C to +105°C with tin plating. The socket has a contact resistance of 10 mΩ and an average insertion force of 8 oz, with a withdrawal force of 6 oz. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
CONN SKT .050" 72POS Product overview: SMS-136-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-136-01-S-D can be used for catalog matching and distributor lookup.
CONN SKT .050" 72POS
SOCKET, 1.27 X 2.54MM, 2X36 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SMS-136-01-S-D | SMS-136-01-S-D | 98P0270 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 1.27 X 2.54Mm, 2X36 Position; Connector Systems Samtec |
| Termination | Solder | Solder |