Samtec Inc. Socket, 1.27Mm, Smt, 4X50 Position; Connector Systems Samtec SOLC-150-02-L-Q

Description
SOCKET, 1.27MM, SMT, 4X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT, 4X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 4X50 Position; Connector Systems Samtec - 85T6413 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X50 Position; Connector Systems Samtec
85T6413
Socket, 1.27Mm, Smt, 4X50 Position; Connector Systems Samtec 85T6413
SOCKET, 1.27MM, SMT, 4X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6413
Product Name Socket, 1.27Mm, Smt, 4X50 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data