Samtec Inc. SMD Electronic Connector SOLC-110-02-L-Q-LC

Description
CONN RCPT 40POS 0.05 GOLD SMD Product overview: SOLC-110-02-L-Q-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-110-02-L-Q- LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 40POS 0.05 GOLD SMD Product overview: SOLC-110-02-L-Q-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-110-02-L-Q- LC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SOLC-110-02-L-Q-LC
SMD Electronic Connector 315-SOLC-110-02-L-Q-LC
CONN RCPT 40POS 0.05 GOLD SMD Product overview: SOLC-110-02-L-Q-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-110-02-L-Q- LC can be used for catalog matching and distributor lookup.

CONN RCPT 40POS 0.05 GOLD SMD Product overview: SOLC-110-02-L-Q-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-110-02-L-Q-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SOLC-110-02-L-Q-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SOLC-110-02-L-Q-LC
Pin & Socket Connectors SOLC-110-02-L-Q-LC
.050 FOURRAY Quad Row Tiger Buy Skt Stri

.050 FOURRAY Quad Row Tiger Buy Skt Stri

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SOLC-110-02-L-Q-LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SOLC-110-02-L-Q-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-110-02-L-Q-LC
CONN RCPT 40POS 0.05 GOLD SMD

CONN RCPT 40POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smt, 4X10 Position; Connector Systems Samtec - 85T6400 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X10 Position; Connector Systems Samtec
85T6400
Socket, 1.27Mm, Smt, 4X10 Position; Connector Systems Samtec 85T6400
SOCKET, 1.27MM, SMT, 4X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SOLC-110-02-L-Q-LC SOLC-110-02-L-Q-LC SOLC-110-02-L-Q-LC 85T6400
Product Name SMD Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smt, 4X10 Position; Connector Systems Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data