Samtec Inc. Socket, 1.27 X 2.54Mm, 2X28 Position; Connector Systems Samtec SMS-128-02-S-D

Description
SOCKET, 1.27 X 2.54MM, 2X28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 1.27 X 2.54MM, 2X28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54Mm, 2X28 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27 mm and accommodates 56 contacts across two rows. The insulator material is black glass-filled polyester for the SLM series and black LCP for the SMS series. The contact material is phosphor bronze, with plating options available in gold or tin over nickel. This socket has a current rating of 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with a specified operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, and the insertion and withdrawal forces for a single contact are 8 oz and 6 oz, respectively. The product is RoHS compliant and lead-free solderable, with specific processing requirements depending on the series. It is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54Mm, 2X28 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27 mm and accommodates 56 contacts across two rows. The insulator material is black glass-filled polyester for the SLM series and black LCP for the SMS series. The contact material is phosphor bronze, with plating options available in gold or tin over nickel. This socket has a current rating of 5.2 A per pin for the SLM series and 5.0 A per pin for the SMS series, with a specified operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The contact resistance is rated at 10 mΩ, and the insertion and withdrawal forces for a single contact are 8 oz and 6 oz, respectively. The product is RoHS compliant and lead-free solderable, with specific processing requirements depending on the series. It is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, 2X28 Position; Connector Systems Samtec - 98P0191 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X28 Position; Connector Systems Samtec
98P0191
Socket, 1.27 X 2.54Mm, 2X28 Position; Connector Systems Samtec 98P0191
SOCKET, 1.27 X 2.54MM, 2X28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P0191
Product Name Socket, 1.27 X 2.54Mm, 2X28 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulation Boot for P/N 9350 - 9352 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details