Samtec Inc. Pin & Socket Connectors SOLC-115-02-S-Q

Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet
Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SOLC-115-02-S-Q - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SOLC-115-02-S-Q
Pin & Socket Connectors SOLC-115-02-S-Q
.050 FOURRAY Quad Row Tiger Buy Skt Stri

.050 FOURRAY Quad Row Tiger Buy Skt Stri

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SOLC-115-02-S-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-115-02-S-Q
CONN RCPT 60POS 0.05 GOLD SMD

CONN RCPT 60POS 0.05 GOLD SMD

Supplier's Site
Stacking Connector, Receptacle, 60 Position, 1.27Mm; Connector Systems Samtec - 11P7230 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 60 Position, 1.27Mm; Connector Systems Samtec
11P7230
Stacking Connector, Receptacle, 60 Position, 1.27Mm; Connector Systems Samtec 11P7230
STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Row Pitch:1.27mmRoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Row Pitch:1.27mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOLC-115-02-S-Q SOLC-115-02-S-Q 11P7230
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Stacking Connector, Receptacle, 60 Position, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Rectangular Connector Accessories - 1734-1011-246-0805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers