Samtec Inc. Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 159 160 161 162 163 164 165 166 167 168 169 170 171 180 190 200 210 220 230 250 286
Product Name Notes
ONE PIECE INTERFACE Surface Mount Available up to 30 Contacts Per Row Single Row Selective Gold Plating
RIGHT ANGLE ONE PIECE INTERFACE Surface Mount Available up to 15 Contacts Per Row Single Row Selective Gold Plating
Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating
Surface Mount Available up to 30 Contacts Per Row Single Row Selective Gold Plating
Through Hole and Surface Mount Available up to 50 Contacts Per Row Double Row Selective Gold Plating
Through Hole and Surface Mount Available up to 50 Contacts Per Row Single or Double Row Selective Gold Plating Extended Life Product (ELP)

<< Prev Next >>