Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-105-01-F-D-005

Description
CONN RCPT 10POS 0.079 GOLD PCB
Datasheet
Description
CONN RCPT 10POS 0.079 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-105-01-F-D-005
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-105-01-F-D-005
CONN RCPT 10POS 0.079 GOLD PCB

CONN RCPT 10POS 0.079 GOLD PCB

Supplier's Site
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec - 80P7809 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
80P7809
Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec 80P7809
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SQT-105-01-F-D-005 80P7809
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 10 Contacts, 2 Rows, Through Hole, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details