Samtec Inc. Pin & Socket Connectors SMS-108-01-G-S

Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Micro Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SMS-108-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-108-01-G-S
Pin & Socket Connectors SMS-108-01-G-S
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
PCB Sockets - 1800896 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800896
PCB Sockets 1800896
.050" x .100" Micro Socket Strip

.050" x .100" Micro Socket Strip

Supplier's Site
PCB Sockets - 1800658 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1800658
PCB Sockets 1800658
.050" x .100" Micro Socket Strip

.050" x .100" Micro Socket Strip

Supplier's Site
Socket, 1.27 X 2.54Mm, 1X8 Position; Connector Systems Samtec - 97P9935 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X8 Position; Connector Systems Samtec
97P9935
Socket, 1.27 X 2.54Mm, 1X8 Position; Connector Systems Samtec 97P9935
SOCKET, 1.27 X 2.54MM, 1X8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SMS-108-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-108-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-108-01-G-S
CONN RCPT 8POS 0.05 GOLD PCB

CONN RCPT 8POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SMS-108-01-G-S 1800896 97P9935 SMS-108-01-G-S
Product Name Pin & Socket Connectors PCB Sockets Socket, 1.27 X 2.54Mm, 1X8 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Micro Connector and Nano Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Geometry Straight; Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details