Samtec Inc. PCB Sockets SMS-120-01-G-D

Description
.050" x .100" Micro Socket Strip
Request a Quote Datasheet
Description
.050" x .100" Micro Socket Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1801422 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801422
PCB Sockets 1801422
.050" x .100" Micro Socket Strip

.050" x .100" Micro Socket Strip

Supplier's Site
PCB Sockets - 1801682 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801682
PCB Sockets 1801682
.050" x .100" Micro Socket Strip

.050" x .100" Micro Socket Strip

Supplier's Site
Pin & Socket Connectors - SMS-120-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SMS-120-01-G-D
Pin & Socket Connectors SMS-120-01-G-D
.050 x .100 Micro Skt Strip

.050 x .100 Micro Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SMS-120-01-G-D
Electronic Connector 315-SMS-120-01-G-D
CONN RCPT 40POS 0.05 GOLD PCB Product overview: SMS-120-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-120-01-G-D can be used for catalog matching and distributor lookup.

CONN RCPT 40POS 0.05 GOLD PCB Product overview: SMS-120-01-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SMS-120-01-G-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27 X 2.54Mm, 2X20 Position; Connector Systems Samtec - 98P0090 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X20 Position; Connector Systems Samtec
98P0090
Socket, 1.27 X 2.54Mm, 2X20 Position; Connector Systems Samtec 98P0090
SOCKET, 1.27 X 2.54MM, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 40 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec - 82AC0003 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 40 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
82AC0003
Conn Sckt Strp Skt 40 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec 82AC0003
CONN SCKT STRP SKT 40 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 40 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Socket, 1.27 X 2.54Mm, 2X20Way Rohs Compliant Samtec - 68AJ2144 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X20Way Rohs Compliant Samtec
68AJ2144
Socket, 1.27 X 2.54Mm, 2X20Way Rohs Compliant Samtec 68AJ2144
SOCKET, 1.27 X 2.54MM, 2X20WAY ROHS COMPLIANT: YES

SOCKET, 1.27 X 2.54MM, 2X20WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801422 SMS-120-01-G-D 315-SMS-120-01-G-D 98P0090 82AC0003
Product Name PCB Sockets Pin & Socket Connectors Electronic Connector Socket, 1.27 X 2.54Mm, 2X20 Position; Connector Systems Samtec Conn Sckt Strp Skt 40 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
Connector Type Micro Connector and Nano Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11500-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
PCB Headers - 1224774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details