Samtec Inc. Socket, 1.27Mm, Smt, 4X30 Position; Connector Systems Samtec SOLC-130-02-L-Q

Description
SOCKET, 1.27MM, SMT, 4X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT, 4X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 4X30 Position; Connector Systems Samtec - 85T6408 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X30 Position; Connector Systems Samtec
85T6408
Socket, 1.27Mm, Smt, 4X30 Position; Connector Systems Samtec 85T6408
SOCKET, 1.27MM, SMT, 4X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SOLC-130-02-L-Q
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-130-02-L-Q
CONN RCPT 120POS 0.05 GOLD SMD

CONN RCPT 120POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T6408 SOLC-130-02-L-Q
Product Name Socket, 1.27Mm, Smt, 4X30 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data