2.00 mm FleXYZ Cost-effective Tiger Buy
Samtec SQT-103-01-F-S PCB Socket
Samtec SQT-103-01-F-S PCB Socket
CONN RCPT 3POS 0.079 GOLD PCB Product overview: SQT-103-01-F-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-103-01-F-S can be used for catalog matching and distributor lookup.
CONN RCPT 3POS 0.079 GOLD PCB
CONNECTOR, RECEPTACLE, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SQT-103-01-F-S | 1800828 | 315-SQT-103-01-F-S | SQT-103-01-F-S | 80P7651 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 3 Contacts, 1 Row, Through Hole, 2 Mm; Connector Systems Samtec |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Voltage Rating | 250 to 281 volts | 250 to 281 volts |