Samtec Inc. Electronic Connector SQT-104-01-L-D-RA

Description
CONN RCPT 8P 0.079 GOLD PCB R/A Product overview: SQT-104-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-104-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 8P 0.079 GOLD PCB R/A Product overview: SQT-104-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-104-01-L-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SQT-104-01-L-D-RA
Electronic Connector 315-SQT-104-01-L-D-RA
CONN RCPT 8P 0.079 GOLD PCB R/A Product overview: SQT-104-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-104-01-L-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 8P 0.079 GOLD PCB R/A Product overview: SQT-104-01-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SQT-104-01-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - SQT-104-01-L-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SQT-104-01-L-D-RA
Pin & Socket Connectors SQT-104-01-L-D-RA
2.00 mm FleXYZ Cost-effective Tiger Buy

2.00 mm FleXYZ Cost-effective Tiger Buy

Buy Now
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec - 11P7247 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec
11P7247
Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec 11P7247
BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SQT Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR SOCKET, 8WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SQT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Right Angle, Sqt Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Samtec - 15P2705 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Right Angle, Sqt Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Samtec
15P2705
Board-To-Board Connector, Right Angle, Sqt Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Samtec 15P2705
Board-To-Board Connector, Right Angle, SQT Series, Through Hole, Receptacle, 8, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Right Angle, SQT Series, Through Hole, Receptacle, 8, 2 mm RoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SQT-104-01-L-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SQT-104-01-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SQT-104-01-L-D-RA
CONN RCPT 8P 0.079 GOLD PCB R/A

CONN RCPT 8P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SQT-104-01-L-D-RA SQT-104-01-L-D-RA 11P7247 15P2705 SQT-104-01-L-D-RA
Product Name Electronic Connector Pin & Socket Connectors Board-Board Connector Socket, 8Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Right Angle, Sqt Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 250 to 281 volts
Current Rating 5.1 amps 5.1 amps
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers