The Socket, 1.27 X 2.54mm, 2X36 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27mm and accommodates 72 contacts across two rows. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with options for gold or tin plating over nickel. The current rating is 5.2 A per pin for the SLM version and 5.0 A per pin for the SMS version, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The socket is RoHS compliant and offers a contact resistance of 10 mΩ. It is compatible with various mating connectors, including HTMS, TMS, and MTMS series.
SOCKET, 1.27 X 2.54MM, 2X36 POSITION; Connector Systems:Board-to-Boa
CONN SKT .050" 72POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 98P0268 | SMS-136-01-G-D |
| Product Name | Socket, 1.27 X 2.54Mm, 2X36 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |