Samtec Inc. Socket, 1.27 X 2.54Mm, 2X31 Position; Connector Systems Samtec SMS-131-01-G-D

Description
SOCKET, 1.27 X 2.54MM, 2X31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27 X 2.54MM, 2X31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27 X 2.54Mm, 2X31 Position; Connector Systems Samtec - 98P0217 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 2X31 Position; Connector Systems Samtec
98P0217
Socket, 1.27 X 2.54Mm, 2X31 Position; Connector Systems Samtec 98P0217
SOCKET, 1.27 X 2.54MM, 2X31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 2X31 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98P0217
Product Name Socket, 1.27 X 2.54Mm, 2X31 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details