Samtec Inc. Pin & Socket Connectors SOLC-120-02-L-Q-LC

Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet
Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SOLC-120-02-L-Q-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SOLC-120-02-L-Q-LC
Pin & Socket Connectors SOLC-120-02-L-Q-LC
.050 FOURRAY Quad Row Tiger Buy Skt Stri

.050 FOURRAY Quad Row Tiger Buy Skt Stri

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SOLC-120-02-L-Q-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-120-02-L-Q-LC
CONN RCPT 80POS 0.05 GOLD SMD

CONN RCPT 80POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smt, 4X20 Position; Connector Systems Samtec - 85T6406 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X20 Position; Connector Systems Samtec
85T6406
Socket, 1.27Mm, Smt, 4X20 Position; Connector Systems Samtec 85T6406
SOCKET, 1.27MM, SMT, 4X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOLC-120-02-L-Q-LC SOLC-120-02-L-Q-LC 85T6406
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smt, 4X20 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details