Samtec Inc. Pin & Socket Connectors SOLC-140-02-L-Q-LC

Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet
Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SOLC-140-02-L-Q-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SOLC-140-02-L-Q-LC
Pin & Socket Connectors SOLC-140-02-L-Q-LC
.050 FOURRAY Quad Row Tiger Buy Skt Stri

.050 FOURRAY Quad Row Tiger Buy Skt Stri

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-SOLC-140-02-L-Q-LC
SMD Electronic Connector 315-SOLC-140-02-L-Q-LC
CONN RCPT 160POS 0.05 GOLD SMD Product overview: SOLC-140-02-L-Q-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-140-02-L-Q- LC can be used for catalog matching and distributor lookup.

CONN RCPT 160POS 0.05 GOLD SMD Product overview: SOLC-140-02-L-Q-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-140-02-L-Q-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SOLC-140-02-L-Q-LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SOLC-140-02-L-Q-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-140-02-L-Q-LC
CONN RCPT 160POS 0.05 GOLD SMD

CONN RCPT 160POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smt, 4X40 Position; Connector Systems Samtec - 85T6409 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X40 Position; Connector Systems Samtec
85T6409
Socket, 1.27Mm, Smt, 4X40 Position; Connector Systems Samtec 85T6409
SOCKET, 1.27MM, SMT, 4X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Product Range:Tiger Buy SOLC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Buy SOLC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, Smt, 4X40Way Rohs Compliant Samtec - 30AJ7586 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X40Way Rohs Compliant Samtec
30AJ7586
Socket, 1.27Mm, Smt, 4X40Way Rohs Compliant Samtec 30AJ7586
SOCKET, 1.27MM, SMT, 4X40WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, SMT, 4X40WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOLC-140-02-L-Q-LC 315-SOLC-140-02-L-Q-LC SOLC-140-02-L-Q-LC 85T6409 30AJ7586
Product Name Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smt, 4X40 Position; Connector Systems Samtec Socket, 1.27Mm, Smt, 4X40Way Rohs Compliant Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCB Headers - 511468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details