CONN RCPT 160POS 0.05 GOLD SMD Product overview: SOLC-140-02-S-Q from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SOLC-140-02-S-Q can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 896875-SOLC-140-02-S
Series: FOURRAY™ SOLC
Operating Temperature Range: -55°C ~ 125°C
Features: 160 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SOLC-140
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
.050 FOURRAY Quad Row Tiger Buy Skt Stri
CONN RCPT 160POS 0.05 GOLD SMD
STACKING CONNECTOR, RECEPTACLE, 160 POSITION, 1.27MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SOLC-140-02-S-Q | 896875-SOLC-140-02-S-Q | SOLC-140-02-S-Q | SOLC-140-02-S-Q | 11P7235 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - SOLC-140-02-S-Q | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Stacking Connector, Receptacle, 160 Position, 1.27Mm; Connector Systems Samtec |
| Termination | Solder | Solder |