Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-119-01-G-S

Description
CONN SKT .050" 19POS
Description
CONN SKT .050" 19POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54mm, 1X19 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27mm and accommodates 19 contacts in a single row. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with plating options of gold or tin over nickel. The current rating is 5.2 A per pin for the SLM version and 5.0 A per pin for the SMS version, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. The contact resistance is specified at 10 mΩ. The socket is RoHS compliant and is suitable for lead-free soldering, with specific insertion and withdrawal forces for single contacts. It is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27 X 2.54mm, 1X19 Position from Samtec is a through-hole micro socket designed for board-to-board applications. It features a pitch spacing of 1.27mm and accommodates 19 contacts in a single row. The insulator material is black glass-filled polyester, and the contact material is phosphor bronze with plating options of gold or tin over nickel. The current rating is 5.2 A per pin for the SLM version and 5.0 A per pin for the SMS version, with an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. The contact resistance is specified at 10 mΩ. The socket is RoHS compliant and is suitable for lead-free soldering, with specific insertion and withdrawal forces for single contacts. It is compatible with various mating connectors, including HTMS, TMS, and MTMS series.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SMS-119-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-119-01-G-S
CONN SKT .050" 19POS

CONN SKT .050" 19POS

Supplier's Site
Socket, 1.27 X 2.54Mm, 1X19 Position; Connector Systems Samtec - 98P0079 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, 1X19 Position; Connector Systems Samtec
98P0079
Socket, 1.27 X 2.54Mm, 1X19 Position; Connector Systems Samtec 98P0079
SOCKET, 1.27 X 2.54MM, 1X19 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, 1X19 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:19Contacts; Connector Mounting:Through Hole Mount; Product Range:SMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SMS-119-01-G-S 98P0079
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27 X 2.54Mm, 1X19 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data