Samtec Inc. Pin & Socket Connectors SOLC-105-02-L-Q

Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet
Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SOLC-105-02-L-Q - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SOLC-105-02-L-Q
Pin & Socket Connectors SOLC-105-02-L-Q
.050 FOURRAY Quad Row Tiger Buy Skt Stri

.050 FOURRAY Quad Row Tiger Buy Skt Stri

Buy Now
Socket, 1.27Mm, Smt, 4X5 Position; Connector Systems Samtec - 85T6398 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X5 Position; Connector Systems Samtec
85T6398
Socket, 1.27Mm, Smt, 4X5 Position; Connector Systems Samtec 85T6398
SOCKET, 1.27MM, SMT, 4X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SOLC-105-02-L-Q 85T6398
Product Name Pin & Socket Connectors Socket, 1.27Mm, Smt, 4X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data