Samtec Inc. Pin & Socket Connectors SOLC-150-02-L-Q-LC

Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet
Description
.050 FOURRAY Quad Row Tiger Buy Skt Stri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SOLC-150-02-L-Q-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SOLC-150-02-L-Q-LC
Pin & Socket Connectors SOLC-150-02-L-Q-LC
.050 FOURRAY Quad Row Tiger Buy Skt Stri

.050 FOURRAY Quad Row Tiger Buy Skt Stri

Buy Now
Socket, 1.27Mm, Smt, 4X50 Position; Connector Systems Samtec - 84T0989 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 4X50 Position; Connector Systems Samtec
84T0989
Socket, 1.27Mm, Smt, 4X50 Position; Connector Systems Samtec 84T0989
SOCKET, 1.27MM, SMT, 4X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 4X50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Product Range:SOLC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SOLC-150-02-L-Q-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SOLC-150-02-L-Q-LC
CONN RCPT 200POS 0.05 GOLD SMD

CONN RCPT 200POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SOLC-150-02-L-Q-LC 84T0989 SOLC-150-02-L-Q-LC
Product Name Pin & Socket Connectors Socket, 1.27Mm, Smt, 4X50 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data